EN
  • EN
  • DE

DSC-PROG-1612

Part No DSC-PROG-1612
Manufacturer Microchip Technology
Catalog Crystals, Oscillators, Resonators Accessories
Description 1612 SOCKET CARD WITH 10 BLANK D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Mfr Microchip Technology
Series TimeFlash
Package Bulk
Product Status Active
Accessory Type Socket Card
For Use With/Related Products Oscillators
Includes Blank Oscillators (10)
Base Product Number DSC-PROG
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1053010-DSC-PROG-1612
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-1612 CAD Model

Description

Product Overview: DSC-PROG-1612 from Microchip Technology

The DSC-PROG-1612 is a state-of-the-art programming tool designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced device is specifically tailored for the efficient programming of digital signal controllers (DSCs) and microprocessors, providing developers and engineers with a reliable, high-speed solution for their programming needs.

Key Features

  • Compatibility: The DSC-PROG-1612 is compatible with a wide range of Microchip's DSCs and microprocessors, ensuring a broad application scope for various development projects.
  • Speed: Engineered for speed, this programmer significantly reduces the time required for programming operations, allowing for rapid development cycles and quicker time-to-market for products.
  • User-Friendly Interface: It comes with an intuitive interface that simplifies the programming process, making it accessible for both novice and experienced users.
  • USB Connectivity: The device connects seamlessly to a PC via USB, providing an easy and straightforward setup without the need for complex wiring or additional power supplies.
  • Software Support: Microchip provides comprehensive software support for the DSC-PROG-1612, including regular updates and patches to ensure the highest level of performance and compatibility with the latest DSC models.

Applications

The versatility of the DSC-PROG-1612 makes it an ideal choice for a multitude of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics. Its robust design ensures reliable operation even in the most demanding environments.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC-PROG-1612 is no exception and is built to the highest standards, ensuring a long operational life and consistent performance. With Microchip's customer support and warranty, users can trust in the DSC-PROG-1612 for all their programming needs.

For developers looking for a proficient and dependable programming tool, the DSC-PROG-1612 from Microchip Technology represents a premier choice that combines functionality, ease of use, and performance in one compact package.

You May Also Be Interested in

Epson Company
CRYSTAL 25.0000MHZ 10PF SMD
Lowest to $0.2181
Microchip Technology
1612 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Cardinal Components Inc.
PROG SOCKET SMD CPPX7 5X7 PKG
Lowest to $6.3872
Microchip Technology
2520 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Aker Technology USA
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
AVX Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Lowest to $0.6000
AVX Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Epson Company
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.3930
AVX Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess