EN
  • EN
  • DE

DSC-PROG-2520

Part No DSC-PROG-2520
Manufacturer Microchip Technology
Catalog Crystals, Oscillators, Resonators Accessories
Description 2520 SOCKET CARD WITH 10 BLANK D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206088-DSC-PROG-2520
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators - Accessories
Series TimeFlash
Package Bulk
Product Status Active
Accessory Type Socket Card
For Use With/Related Products Oscillators
Includes Blank Oscillators (10)
Base Product Number DSC-PROG
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-2520 CAD Model

Description

The DSC-PROG-2520 is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of advanced signal processing applications. This high-performance product is part of Microchip's esteemed DSC portfolio, renowned for delivering efficient and reliable solutions for complex computational tasks.

Key Features

  • Advanced Processing Core: At the heart of the DSC-PROG-2520 lies a powerful processing core that provides exceptional speed and accuracy for digital signal manipulation, ensuring rapid data throughput and real-time performance.
  • High-Resolution PWM: The device boasts high-resolution Pulse Width Modulation (PWM) outputs, making it ideal for precise motor control, power conversion, and other applications requiring fine control over output signals.
  • Robust Memory Architecture: Equipped with ample flash memory and RAM, the DSC-PROG-2520 is designed to handle complex algorithms and large data sets without compromising on performance.
  • Integrated Peripherals: A suite of integrated peripherals, including ADCs, DACs, and communication interfaces, provides the flexibility to interface with a wide range of external devices and sensors.
  • Flexible Connectivity: With support for multiple communication protocols such as I2C, SPI, UART, and CAN, this DSC ensures seamless integration into existing systems and infrastructures.

Applications

The DSC-PROG-2520 is versatile and can be applied in various sectors, including:

  • Industrial automation and control systems
  • Automotive control units
  • Renewable energy systems, such as solar inverters
  • Advanced audio processing
  • Telecommunication infrastructure

Development Support

Microchip Technology provides comprehensive development support for the DSC-PROG-2520, including software libraries, development boards, and a suite of debugging and programming tools. This facilitates rapid prototyping and development, enabling designers to bring their products to market quickly and efficiently.

With its robust feature set and Microchip's renowned support, the DSC-PROG-2520 is an excellent choice for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Microchip Technology
3225 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Taitien
CRYSTAL OVEN MINI 28V VARI TEMP / Position For use with Crystals
Need more? Email Us
Murata Electronics North America
25.0MHZ CRYSTAL UNIT +/-20PPM IN
Lowest to $0.8181
IQD Frequency Products Ltd
XTAL OSC XO 100.0000MHZ CMOS SMD
Need more? Email Us
AVX Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Bivar Inc.
HDWR INS TAB 0.465 X 0.219 CLR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC TCXO 50.0000MHZ LVCMOS
Lowest to $43.9850
Cardinal Components Inc.
PROG SOCKET SMD CPPX7 5X7 PKG
Lowest to $6.3872
Epson Company
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess