EN
  • EN
  • DE

DSC-PROG-7050

Part No DSC-PROG-7050
Manufacturer Microchip Technology
Catalog Crystals, Oscillators, Resonators Accessories
Description 7050 SOCKET CARD WITH 10 BLANK D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206090-DSC-PROG-7050
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators - Accessories
Series TimeFlash
Package Bulk
Product Status Active
Accessory Type Socket Card
For Use With/Related Products Oscillators
Includes Blank Oscillators (10)
Base Product Number DSC-PROG
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-7050 CAD Model

Description

Microchip Technology's DSC-PROG-7050 Product Overview

The DSC-PROG-7050 is a high-performance, versatile programming solution from Microchip Technology, designed to cater to the needs of developers and engineers working with digital signal controllers (DSCs) and microcontrollers (MCUs). This programmer is part of Microchip's commitment to providing advanced tools that streamline the development process, allowing for efficient programming of a wide range of devices.

Key Features

  • Wide Device Support: The DSC-PROG-7050 is compatible with a broad array of Microchip's DSCs and MCUs, ensuring that developers can work on multiple projects without the need for different programmers.
  • High-Speed Programming: With its advanced programming algorithms, this device significantly reduces the time required to program chips, which is crucial for both development and mass production scenarios.
  • USB Interface: The programmer connects to a host computer via a USB interface, providing easy installation and operation without the need for additional power supplies or complex setup procedures.
  • User-Friendly Software: It comes with intuitive programming software that simplifies the process of device selection, programming, and verification, ensuring a smooth workflow for professionals.
  • Portable Design: The DSC-PROG-7050's compact and lightweight design makes it an excellent choice for both in-lab development and field programming tasks.
  • Flexible Connectivity: It offers various connectivity options to the target board, including ICSP™ (In-Circuit Serial Programming™) technology, which allows programming of devices already soldered on the board.
  • Updateable Firmware: The firmware of the programmer can be updated to support new devices and features, ensuring longevity and adaptability of the tool over time.

Applications

The DSC-PROG-7050 is ideal for a range of applications that require reliable and efficient programming of DSCs and MCUs. These include industrial control systems, automotive electronics, consumer electronics, communication systems, and embedded systems development. Whether it's for prototyping, small-scale production, or field updates, the DSC-PROG-7050 is a valuable asset for any development team.

Overall, the DSC-PROG-7050 from Microchip Technology stands out as a professional-grade programming tool that combines performance, convenience, and flexibility, making it an essential component in the toolkit of any developer working with Microchip's DSCs and MCUs.

You May Also Be Interested in

Microchip Technology
5032 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Aries Electronics
OSCILLATOR SOCKET HALF SIZE 4PIN
Need more? Email Us
AVX Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Murata Electronics North America
25.0MHZ CRYSTAL UNIT +/-20PPM IN
Lowest to $0.8181
Bivar Inc.
HDWR INS TAB 0.465 X 0.219 CLR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC TCXO 50.0000MHZ LVCMOS
Lowest to $43.9850
AVX Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Lowest to $5.4545
AVX Corporation
XTAL OSC TCXO 26.0000MHZ SNWV
Lowest to $5.4545
AVX Corporation
XTAL OSC XO 16.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess