EN
  • EN
  • DE

DSC1001AI2-027.0016T

Part No DSC1001AI2-027.0016T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0016MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 27.0016 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001AI2-027.0016TTR, DSC1001AI2-027.0016TDKR, DSC1001AI2-027.0016TCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917512-DSC1001AI2-027.0016T
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-027.0016T CAD Model

Description

The DSC1001AI2-027.0016T is a high-performance, precision silicon MEMS oscillator from the renowned Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This state-of-the-art component offers a perfect blend of low power consumption, excellent stability, and high reliability, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, IoT devices, industrial automation, and telecommunications.

Key Features:

  • Frequency: The device is designed to operate at 27.0016 MHz, providing a stable frequency source for your circuits.
  • Precision: It boasts a high stability with a low jitter performance, ensuring precise timing for sensitive applications.
  • Supply Voltage: This component operates on a supply voltage of 1.8V to 3.3V, accommodating a wide range of power supplies and systems.
  • Form Factor: The DSC1001AI2-027.0016T comes in a compact, industry-standard 4-SMD package, allowing for easy integration into various PCB designs.
  • Temperature Range: It is designed to work across a broad temperature range, maintaining performance from -40°C to +85°C, suitable for harsh environments.
  • Low Power Consumption: The low power requirements of this oscillator help in extending battery life for portable applications.

Applications:

The versatility of the DSC1001AI2-027.0016T makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Wireless communication systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Network infrastructure

In conclusion, the DSC1001AI2-027.0016T from Microchip Technology is a reliable and precise MEMS oscillator that offers a combination of performance and efficiency. With its high stability and low power consumption, it stands out as a top choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess