EN
  • EN
  • DE

DSC1001AI2-033.0000T

Part No DSC1001AI2-033.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features 33 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917513-DSC1001AI2-033.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-033.0000T CAD Model

Description

Product Overview: DSC1001AI2-033.0000T

The DSC1001AI2-033.0000T is a high-performance silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of Microchip's extensive range of frequency control products, designed to provide reliable and precise timing solutions for a wide array of applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 33.0000 MHz, offering stability and accuracy for applications requiring a constant clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: The DSC1001AI2-033.0000T provides excellent frequency stability, ensuring minimal frequency deviation over temperature and voltage variations, which is critical for high-performance electronic systems.
  • Package: It comes in a compact industry-standard 4-SMD, no lead package, allowing for easy integration into various circuit designs without taking up significant board space.
  • Output Type: The device features a CMOS output, known for its high noise immunity and compatibility with a wide range of digital circuits.

Applications

The DSC1001AI2-033.0000T is versatile and can be used in multiple applications, including but not limited to:

  • Consumer electronics such as smart devices and wearables
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Medical devices
  • Networking equipment, such as routers and switches

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1001AI2-033.0000T oscillator is manufactured in state-of-the-art facilities, ensuring that each unit meets Microchip's stringent requirements for performance and durability.

Environmental Compliance

Adhering to environmental regulations, the DSC1001AI2-033.0000T is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

With its robust feature set and Microchip's reputation for quality, the DSC1001AI2-033.0000T is an excellent choice for designers looking for a reliable timing solution.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9935 $59.8050
75+ $1.6355 $122.6625
110+ $1.5847 $174.3170
155+ $1.5338 $237.7390
195+ $1.4819 $288.9705
265+ $1.3294 $352.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess