EN
  • EN
  • DE

DSC1001AI2-100.0000T

Part No DSC1001AI2-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ CMOS SMD / 100 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8.7mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead Exposed Pad
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338129-DSC1001AI2-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-100.0000T CAD Model

Description

The DSC1001AI2-100.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their DSC1001 series and offers an excellent blend of low power consumption, stability, and compact footprint, making it ideal for a wide array of applications across various industries.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable clock signal for digital circuits.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, accommodating various design requirements and ensuring compatibility with a broad range of electronic components.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is an excellent choice for battery-powered and portable devices.
  • Stability: The DSC1001AI2-100.0000T offers superior frequency stability over a wide temperature range, making it reliable for use in environments with varying temperatures.
  • Packaging: It comes in a compact 4-SMD, no-lead package, which minimizes the space required on the printed circuit board (PCB) and simplifies the assembly process.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital logic families.

Applications

The versatility of the DSC1001AI2-100.0000T allows it to be used in a multitude of applications, including but not limited to:

  • Consumer electronics such as wearable devices, smart home appliances, and multimedia systems
  • Industrial automation and control systems
  • Automotive electronics, including infotainment and navigation systems
  • Telecommunication infrastructure, including base stations and networking equipment
  • Internet of Things (IoT) devices and gateways

With its combination of high performance, reliability, and design flexibility, the DSC1001AI2-100.0000T by Microchip Technology is a superior choice for designers seeking a MEMS-based oscillator solution for their next-generation electronic products.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess