EN
  • EN
  • DE

DSC1001BI1-024.0000T

Part No DSC1001BI1-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336961-DSC1001BI1-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BI1-024.0000T CAD Model

Description

The DSC1001BI1-024.0000T is a cutting-edge silicon MEMS oscillator from Microchip Technology, renowned for its high precision and reliability. This component is a perfect choice for designers looking for a stable and accurate clock source for their electronic systems. With its compact footprint and low power consumption, the DSC1001BI1-024.0000T is particularly suitable for portable and battery-operated devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, providing a stable timing solution for various applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it compatible with many modern low-voltage devices.
  • Output Type: The DSC1001BI1-024.0000T offers a CMOS output, which is widely used in digital circuits for its noise immunity and high-speed operation.
  • Package: Encased in a compact 4-SMD, no lead package, it saves board space and is easy to integrate into a wide array of designs.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Long-Term Reliability: Microchip's MEMS technology offers superior shock and vibration resistance, contributing to the long-term reliability of the oscillator.

Applications

The versatility of the DSC1001BI1-024.0000T makes it an ideal choice for a broad spectrum of applications. It is frequently used in communication systems, consumer electronics, IoT devices, and industrial controls. Its precision and durability also make it suitable for automotive systems and medical devices where consistent and reliable performance is crucial.

Why Choose Microchip's DSC1001BI1-024.0000T?

When selecting an oscillator for your project, the DSC1001BI1-024.0000T from Microchip Technology stands out due to its exceptional blend of size, performance, and energy efficiency. It not only meets the rigorous demands of modern electronic devices but also offers the quality and support expected from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess