EN
  • EN
  • DE

DSC1001BI2-024.0000T

Part No DSC1001BI2-024.0000T
Manufacturer Microchip Technology
Catalog OEM Souring
Description Standard Clock Oscillators MEMS Oscillator, Low Power, -40C-85C, 25ppm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468499-DSC1001BI2-024.0000T
Manufacturer Microchip Technology
Package Strip
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 24MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 8mA
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package 4-CDFN (5x3.2)
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035\
Ultra Librarian 3D Model Ultra Librarian DSC1001BI2-024.0000T CAD Model

Description

The DSC1001BI2-024.0000T is a MEMS-based oscillator from Microchip that offers a blend of low power consumption and high precision, making it an ideal solution for powering modern electronic devices that require reliable clock sources. Operating within a temperature range of -40C to 85C and featuring a frequency stability of 25 ppm, this oscillator ensures consistent performance under varying environmental conditions. Its specifications, including a low power draw and compact package size, cater to battery-powered and portable devices across a broad spectrum of applications, such as wearable technology, telecommunications, and consumer electronics. The integration of MEMS technology offers enhanced reliability and resilience compared to traditional crystal oscillators, positioning the DSC1001BI2-024.0000T as a go-to component for designers seeking to optimize their projects for energy efficiency and space savings without compromising on the quality and integrity of the oscillator.

You May Also Be Interested in

Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess