EN
  • EN
  • DE

DSC1001BL5-026.7000T

Part No DSC1001BL5-026.7000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.7000MHZ CMOS SMD  /  26.7 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 26.7 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 996218-DSC1001BL5-026.7000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BL5-026.7000T CAD Model

Description

The DSC1001BL5-026.7000T is a high-performance, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This device offers a seamless blend of advanced technology and robust performance, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Frequency Range: The DSC1001BL5-026.7000T operates at a fixed frequency of 26.7000 MHz, providing a stable and precise clock signal for your electronic circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, accommodating various design requirements and ensuring compatibility with a broad range of devices.
  • Low Power Consumption: This oscillator is engineered to consume minimal power, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Package Type: Housed in a compact 4-SMD, no lead package, the DSC1001BL5-026.7000T is designed for surface-mount technology (SMT), facilitating easy integration into your PCB design.
  • Temperature Stability: The device maintains stable performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, offering straightforward interfacing with microcontrollers, microprocessors, and other digital ICs.

Applications

The DSC1001BL5-026.7000T is versatile and can be used in a multitude of applications including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication devices
  • Internet of Things (IoT) products
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001BL5-026.7000T is no exception. It is built to meet high standards of performance and reliability, ensuring that your products function smoothly over their intended lifespan.

With the DSC1001BL5-026.7000T, designers and engineers can trust in a high-quality, consistent, and reliable clock source that enhances the performance and stability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess