EN
  • EN
  • DE

DSC1001CI2-026.0000T

Part No DSC1001CI2-026.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 26.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 26MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 13666-DSC1001CI2-026.0000T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-026.0000T CAD Model

Description

The DSC1001CI2-026.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This cutting-edge component is designed to offer a high-performance alternative to traditional crystal oscillators, boasting improved reliability, flexibility, and lower power consumption.

With a fixed frequency of 26.0000 MHz, this MEMS oscillator is ideal for a wide range of applications, including but not limited to embedded systems, IoT devices, consumer electronics, and industrial automation. Its compact size, housed in a 4-SMD, no lead package, makes it suitable for space-constrained applications while providing robust environmental resistance.

The DSC1001 series features a low-power CMOS output with a supply voltage ranging from 1.71V to 3.63V. This particular model, the DSC1001CI2-026.0000T, offers excellent stability with a frequency tolerance of ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions.

One of the key advantages of using a MEMS-based oscillator like the DSC1001CI2-026.0000T is its resilience to mechanical shock and vibration. This makes it an excellent choice for applications that may be subject to harsh environments or those that require a high level of precision and durability.

Integration of the DSC1001CI2-026.0000T into a design is straightforward, thanks to its compatibility with existing footprints used by traditional crystal oscillators. This allows designers to upgrade their systems without the need for significant board changes, facilitating a smooth transition to MEMS technology.

In summary, the DSC1001CI2-026.0000T from Microchip Technology represents a significant step forward in oscillator technology, offering designers the benefits of MEMS with the performance and reliability required for today's electronic devices.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess