EN
  • EN
  • DE

DSC1001CI2-048.0000B

Part No DSC1001CI2-048.0000B
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 48.0000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Tube
Type MEMS (Silicon)
Frequency 48MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 7.2mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 763707-DSC1001CI2-048.0000B
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-048.0000B CAD Model

Description

Microchip Technology's DSC1001CI2-048.0000B is a high-performance silicon MEMS oscillator that offers a perfect blend of low power consumption, excellent stability, and high reliability in a compact integrated circuit. This product is designed to meet the stringent demands of modern electronic systems, making it an ideal choice for a wide range of applications including telecommunications, networking, and industrial markets.

Key Features

  • Frequency Range: The DSC1001CI2-048.0000B provides a stable frequency output of 48.0000 MHz, suitable for various timing-critical applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, ensuring compatibility with most modern low-power electronic systems.
  • Low Power Consumption: The device is engineered for energy efficiency, which is crucial for battery-powered and portable applications.
  • Stability: Offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: Encased in a compact industry-standard 4-pin 2.5x2.0 mm ceramic package, it is easy to integrate into space-constrained designs.
  • Output Type: The oscillator provides a CMOS/LVPECL/LVDS output, offering flexibility for interfacing with various types of digital circuits.
  • Programmable: Users can program the frequency, stability, and supply voltage to match specific application requirements, enhancing design flexibility.

Applications

The DSC1001CI2-048.0000B is versatile and can be used in multiple applications such as:

  • High-speed communication equipment
  • Server and storage platforms
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001CI2-048.0000B is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability requirements for commercial and industrial-grade products. With its robust design and proven performance, this oscillator provides a dependable timing solution for your electronic designs.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess