EN
  • EN
  • DE

DSC6111JI2B-100.0000

Part No DSC6111JI2B-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 100 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSC6111
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344339-DSC6111JI2B-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-100.0000 CAD Model

Description

Product Overview: DSC6111JI2B-100.0000 by Microchip Technology

The DSC6111JI2B-100.0000 is a high-precision, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional frequency stability and performance for a wide range of applications. This device is a perfect choice for designers looking for a reliable and efficient timing solution that meets the stringent requirements of modern electronic systems.

Key Features

  • Frequency: This oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable and accurate clock signal that is essential for synchronous operations in digital systems.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, making it versatile for use in various power environments and battery-operated devices.
  • Low Power Consumption: With its low power consumption, the DSC6111JI2B-100.0000 is ideal for power-sensitive applications, helping to extend battery life and reduce overall system power requirements.
  • Package: This oscillator comes in a compact 4-SMD, no lead package, ensuring minimal footprint on the PCB and ease of integration into space-constrained designs.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range, which is critical for applications operating in variable environmental conditions.
  • Output Type: The device provides a CMOS output, which is compatible with most digital logic families, facilitating easy interfacing with microcontrollers, FPGAs, and other digital ICs.

Applications

The DSC6111JI2B-100.0000 is suited for a variety of applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and portable media players
  • Industrial and IoT devices that require reliable timekeeping under varying conditions
  • Telecommunications equipment, including networking devices and wireless infrastructure
  • Automotive systems that demand robust performance and precise timing
  • Medical devices where precision and reliability are paramount

With its blend of performance, power efficiency, and compact design, the DSC6111JI2B-100.0000 from Microchip Technology stands out as a superior timing solution for designers and engineers who require the utmost in stability and reliability from their oscillators.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess