EN
  • EN
  • DE

DSC1001DE1-148.5000

Part No DSC1001DE1-148.5000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 148.5000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features 148.5 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 140
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869677-DSC1001DE1-148.5000
Ultra Librarian 3D Model Ultra Librarian DSC1001DE1-148.5000 CAD Model

Description

Introducing the DSC1001DE1-148.5000 - A Precision Silicon MEMS Oscillator from Microchip Technology

The DSC1001DE1-148.5000 is a state-of-the-art silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This oscillator is part of the DSC1001 series, known for its high stability, reliability, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features:

  • Frequency: The DSC1001DE1-148.5000 operates at a fixed frequency of 148.5000 MHz, offering precision and consistency for applications that require stable clock signals.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, providing flexibility and compatibility with various systems.
  • Stability: This oscillator offers excellent frequency stability, which is critical for applications that cannot tolerate frequency deviation over temperature, voltage, and time.
  • Form Factor: The compact 6-SMD, No Lead package allows for easy integration into space-constrained designs without sacrificing performance.
  • Temperature Range: The DSC1001DE1-148.5000 is operational across an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: With its low power requirements, this MEMS oscillator is suitable for battery-powered devices and energy-sensitive applications.
  • Long-term Reliability: Microchip's commitment to quality ensures that this oscillator provides long-term reliability, a crucial factor for mission-critical systems.

Applications:

The versatility of the DSC1001DE1-148.5000 makes it an excellent choice for a diverse array of applications, including:

  • Wireless communications
  • Networking equipment
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Consumer electronics

With its superior performance and reliability, the DSC1001DE1-148.5000 MEMS oscillator from Microchip Technology is the go-to solution for designers who demand the best in frequency control for their electronic products. Whether you are developing cutting-edge technology or optimizing existing designs, this oscillator is engineered to meet your stringent requirements.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess