EN
  • EN
  • DE

DSC1001DI1-033.3300T

Part No DSC1001DI1-033.3300T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3300MHZ CMOS SMD  /  33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1006255-DSC1001DI1-033.3300T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI1-033.3300T CAD Model

Description

The DSC1001DI1-033.3300T is a cutting-edge silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance, low-power component is designed to deliver exceptional timing precision and stability in a variety of electronic applications.

Key Features

  • Frequency Range: This device offers a precise frequency of 33.3300 MHz, suitable for applications requiring high accuracy and tight frequency stability.
  • Supply Voltage: Operating with a supply voltage of 1.8V, the DSC1001DI1-033.3300T is optimized for low-power applications, contributing to energy-efficient designs.
  • Package Type: Housed in a 4-SMD, no lead package, it is compact and suitable for space-constrained applications.
  • Temperature Stability: The oscillator maintains consistent performance over a wide temperature range, making it reliable for use in environments with varying temperatures.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits and ease of integration into a broad range of electronic systems.
  • Low Jitter: The DSC1001DI1-033.3300T is designed to produce low phase jitter, which is crucial for maintaining signal integrity in digital communication systems.

Applications

The versatility of the DSC1001DI1-033.3300T makes it an ideal choice for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Consumer electronics including wearables, smart home devices, and gaming consoles
  • Industrial systems, particularly those requiring precise timing, such as automation and control systems
  • Telecommunications infrastructure, including base stations and wireless communication equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC1001DI1-033.3300T is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and operation in diverse conditions.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6737 $58.5795
85+ $1.3734 $116.7390
135+ $1.3305 $179.6175
180+ $1.2875 $231.7500
235+ $1.2446 $292.4810
315+ $1.1159 $351.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess