EN
  • EN
  • DE

DSC1001DI1-033.3333T

Part No DSC1001DI1-033.3333T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3333MHZ CMOS SMD / 33.3333 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336948-DSC1001DI1-033.3333T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI1-033.3333T CAD Model

Description

Microchip Technology's DSC1001DI1-033.3333T: A High Precision Silicon MEMS Oscillator

The DSC1001DI1-033.3333T from Microchip Technology is a cutting-edge silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed to provide exceptional stability and precision in a wide range of electronic applications. This high-performance device is part of Microchip's extensive portfolio of timing solutions, engineered to meet the stringent requirements of modern electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 33.3333 MHz, offering a precise clock signal for your digital circuitry.
  • Supply Voltage: It functions within a supply voltage range of 1.8V to 3.3V, providing flexibility and compatibility with various logic levels and power supplies.
  • Stability: The DSC1001 series boasts excellent frequency stability, ensuring reliable performance over temperature, voltage, and aging.
  • Packaging: This component is housed in an industry-standard 4-SMD (Surface Mount Device) footprint, facilitating easy integration into PCB designs.
  • Temperature Range: Designed to operate over an industrial temperature range, it can withstand harsh environmental conditions, making it suitable for a broad spectrum of applications.

Applications

The DSC1001DI1-033.3333T is ideal for use in a variety of applications where timing accuracy is critical. These include:

  • Networking equipment such as routers, switches, and wireless communication systems
  • Industrial controls and factory automation systems
  • Consumer electronics including wearables, smart home devices, and portable electronics
  • Medical devices that require precise timing for diagnostics and monitoring
  • Automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS)

Advantages

Choosing the DSC1001DI1-033.3333T for your design comes with several advantages:

  • Its MEMS technology provides higher reliability and reduced sensitivity to environmental factors compared to traditional quartz crystal oscillators.
  • The small form factor and surface-mount package enable miniaturization of electronic designs.
  • Low power consumption makes it suitable for battery-powered devices.
  • It offers a shorter lead time and better resistance to shock and vibration than quartz-based solutions.

In conclusion, the DSC1001DI1-033.3333T from Microchip Technology is a robust and precise timing solution that enhances the performance and reliability of a wide array of electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess