EN
  • EN
  • DE

DSC1001DI2-054.0000T

Part No DSC1001DI2-054.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 54.0000MHZ CMOS SMD / 54 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869679-DSC1001DI2-054.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-054.0000T CAD Model

Description

Product Overview: DSC1001DI2-054.0000T

Microchip Technology's DSC1001DI2-054.0000T is a high-performance, precision silicon MEMS oscillator designed for a wide range of applications. This device offers a seamless blend of low power consumption and high stability, making it an ideal choice for modern electronic systems.

Key Features

  • Frequency Range: The DSC1001 series offers a frequency range of 2.3kHz to 170MHz, with the DSC1001DI2-054.0000T model specifically providing a fixed frequency of 54.0000MHz.
  • Supply Voltage: This oscillator operates at a supply voltage (Vdd) of 1.8V to 3.3V, catering to various design requirements and ensuring compatibility with a broad range of electronic components.
  • Output Type: The device features a CMOS/TTL compatible output, making it versatile for interfacing with various digital circuits.
  • Frequency Stability: The DSC1001DI2-054.0000T boasts an excellent frequency stability of ±25 ppm, ensuring reliable performance over a wide temperature range.
  • Operating Temperature: It operates over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Housed in a compact 4-SMD, no lead package, this oscillator minimizes the footprint on your PCB and is also RoHS compliant.

Applications

The DSC1001DI2-054.0000T is a versatile component that can be used in a variety of applications including but not limited to:

  • Consumer electronics such as smart devices and wearable technology
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001DI2-054.0000T is no exception. This oscillator is designed to meet the stringent requirements of the most demanding applications, ensuring both high performance and reliability.

For engineers and designers looking for a compact, high-performance timing solution, the DSC1001DI2-054.0000T from Microchip Technology is an excellent choice. It combines state-of-the-art MEMS technology with robust design to deliver a superior oscillator that stands out in the market.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess