EN
  • EN
  • DE

DSC1001DI2-064.0000T

Part No DSC1001DI2-064.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 64.0000MHZ CMOS SMD  /  64 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 64 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1153897-DSC1001DI2-064.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-064.0000T CAD Model

Description

The DSC1001DI2-064.0000T is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including industrial, automotive, consumer electronics, networking, and telecommunications.

Utilizing Microchip's proprietary MEMS technology, the DSC1001 series offers a compact, low-power, and cost-effective alternative to traditional quartz crystal oscillators. The DSC1001DI2-064.0000T operates at a fixed frequency of 64.0000 MHz, providing a stable clock reference with a low jitter performance that is critical for high-speed digital circuits.

Key Features:

  • Frequency: 64.0000 MHz fixed frequency for precise timing requirements.
  • Supply Voltage: Operates on a supply voltage of 1.8V to 3.3V, accommodating various system power rails.
  • Output Type: CMOS output for compatibility with a wide range of digital ICs.
  • Package: Offered in an industry-standard 4-SMD, no lead package, providing ease of integration into existing designs.
  • Stability: Excellent frequency stability over temperature, voltage, and aging, ensuring long-term reliability.
  • Power Consumption: Low power consumption, making it ideal for battery-powered and portable applications.
  • Environmental: Resistant to shock and vibration, which enhances performance in harsh environments.
  • Customization: Programmable for custom frequencies to meet specific design requirements.

Applications:

The DSC1001DI2-064.0000T is suited for various applications that require a reliable and stable clock source. It is particularly beneficial for use in:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics including wearables and smart devices
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices

In summary, the DSC1001DI2-064.0000T from Microchip Technology is a versatile and high-quality MEMS oscillator that offers designers a reliable, high-performance timing solution for a multitude of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess