EN
  • EN
  • DE

DSC1001DL5-012.2880

Part No DSC1001DL5-012.2880
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.2880MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197057-DSC1001DL5-012.2880
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators- Oscillators
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Standby (Power Down)
Output CMOS
Ultra Librarian 3D Model Ultra Librarian DSC1001DL5-012.2880 CAD Model

Description

Microchip Technology's DSC1001DL5-012.2880: A High-Performance Silicon MEMS Oscillator

The DSC1001DL5-012.2880 is a cutting-edge silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This product boasts exceptional stability and precision, making it an ideal choice for a wide range of electronic applications. Designed to be a drop-in replacement for traditional crystal oscillators, the DSC1001 series offers the benefits of MEMS technology, including lower power consumption, improved reliability, and enhanced resistance to shock and vibration.

Key Features:

  • Frequency: This model operates at a fixed frequency of 12.2880 MHz, which is perfect for applications requiring a precise clock signal.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating various design specifications and ensuring compatibility with a broad range of electronic systems.
  • Output Type: The DSC1001DL5-012.2880 offers a CMOS output, providing a digital signal that is suitable for interfacing with most logic families.
  • Package: Enclosed in a 6-SMD, No Lead package, it is compact and suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Temperature Stability: With an industrial temperature range of -40°C to +85°C, it ensures reliable performance under varying environmental conditions.
  • Long-term Reliability: MEMS technology provides superior reliability and longevity compared to traditional crystal oscillators, reducing maintenance and replacement costs over time.

Applications:

The DSC1001DL5-012.2880 is versatile and can be used in a myriad of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Consumer electronics including wearables, smart home devices, and audio/visual equipment
  • Industrial control systems and automation
  • Telecommunications infrastructure
  • Internet of Things (IoT) devices

Microchip Technology's DSC1001DL5-012.2880 oscillator is an excellent choice for designers looking for a reliable, high-performance timing solution that leverages the advantages of MEMS technology. Its robust features and versatile applications make it a valuable component in any advanced electronic system.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7572 $52.3868
45+ $2.2623 $101.8035
69+ $2.1916 $151.2204
95+ $2.1209 $201.4855
122+ $2.0502 $250.1244
164+ $1.8382 $301.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess