EN
  • EN
  • DE

DSC1101AM2-100.0000

Part No DSC1101AM2-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ CMOS SMD  /  100 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -55°C ~ 125°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1166713-DSC1101AM2-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101AM2-100.0000 CAD Model

Description

Product Overview: DSC1101AM2-100.0000

The DSC1101AM2-100.0000 is a high-performance, precision MEMS oscillator from the esteemed manufacturer Microchip Technology. This cutting-edge component is designed to meet the stringent requirements of modern electronic applications, offering a reliable and stable clocking solution that is both cost-effective and power-efficient.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100 MHz, providing a stable timing source for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, ensuring compatibility with a wide range of electronic devices.
  • Output Type: The DSC1101AM2-100.0000 features a low-power differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which is ideal for high-speed signaling with minimal signal degradation over distance.
  • Stability: It offers excellent frequency stability, making it suitable for applications that cannot tolerate timing inaccuracies, such as data communication, high-performance computing, and advanced networking.
  • Size: The compact 6-SMD (Surface Mount Device) package makes it easy to integrate into various circuit designs without occupying significant board space.
  • Operating Temperature: The device is built to perform reliably over a broad temperature range, typically from -40°C to +85°C, making it suitable for use in environments with varying thermal conditions.

Applications

The DSC1101AM2-100.0000 is versatile and can be used in a multitude of applications, including:

  • Networking equipment such as routers, switches, and bridges
  • Storage systems like SSDs and storage area networks
  • High-performance computing and server applications
  • Telecommunication infrastructure including base stations and network timing
  • Industrial and medical electronics requiring precise timing solutions

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1101AM2-100.0000 is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability expectations required in mission-critical systems. With its robust design and proven performance, this MEMS oscillator is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess