EN
  • EN
  • DE

DSC1101CI5-050.0000

Part No DSC1101CI5-050.0000
Manufacturer Microchip Technology
Catalog OEM Souring
Description Standard Clock Oscillators MEMS Oscillato High Perf Single CMOS Output -40C-85C 10ppm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466544-DSC1101CI5-050.0000
Manufacturer Microchip Technology
Package Strip
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 50MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Supplier Device Package 6-VDFN (3.2x2.5)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035\
Ultra Librarian 3D Model Ultra Librarian DSC1101CI5-050.0000 CAD Model

Description

The DSC1101CI5-050.0000 is a cutting-edge standard clock oscillator developed by Microchip Technology that leverages MEMS (Micro-Electro-Mechanical Systems) technology to deliver unparalleled performance and reliability for demanding electronic applications. Boasting a frequency of 50MHz, this oscillator provides a high-performance, single CMOS output, guaranteed to operate efficiently across a broad temperature range from -40°C to 85°C, with an impressive frequency stability of ±10ppm. MEMS technology offers significant advantages over traditional quartz oscillators, including enhanced reliability, reduced size, and lower power consumption, making the DSC1101CI5-050.0000 an ideal solution for critical timing and clock generation purposes in advanced digital systems, telecommunications, and portable devices, where precise and consistent performance is crucial.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess