EN
  • EN
  • DE

DSC1101CM2-008.0000

Part No DSC1101CM2-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 8.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917543-DSC1101CM2-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101CM2-008.0000 CAD Model

Description

The DSC1101CM2-008.0000 is a high-performance, precision MEMS oscillator from the reputable electronics manufacturer, Microchip Technology. This state-of-the-art component is designed to provide a reliable and stable clock signal for a wide range of electronic applications, including but not limited to networking, telecommunications, storage, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, providing a precise clock signal that is essential for maintaining timing accuracy in digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for use in various circuit designs and power environments.
  • Stability: The DSC1101CM2-008.0000 boasts excellent frequency stability, ensuring minimal signal drift and reliable performance even under varying environmental conditions.
  • Form Factor: This oscillator comes in a compact 6-SMD, no lead package, allowing for efficient use of board space and ease of integration into existing designs.
  • Output Type: It features a CMOS output, which is compatible with most digital logic families, thus providing a broad application range.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in environments subject to extreme temperatures.
  • Low Jitter: The DSC1101CM2-008.0000 is engineered to exhibit low phase jitter, which is critical for high-speed data transfer and signal integrity in complex electronic systems.

Applications

This MEMS oscillator is an ideal choice for applications that require a compact, high-performance, and reliable timing solution. Its robust design and technical specifications make it well-suited for:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Data storage systems
  • Industrial control systems
  • Internet of Things (IoT) devices

Why Choose the DSC1101CM2-008.0000?

The DSC1101CM2-008.0000 from Microchip Technology stands out due to its precision, reliability, and flexibility, making it a top choice for engineers and designers looking for a high-quality oscillator to meet stringent timing requirements. With Microchip's reputation for excellence in semiconductor design and manufacturing, this product is a testament to their commitment to providing advanced solutions for today's electronic challenges.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6118 $60.0714
54+ $2.1431 $115.7274
84+ $2.0762 $174.4008
115+ $2.0092 $231.0580
149+ $1.9422 $289.3878
199+ $1.7413 $346.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess