EN
  • EN
  • DE

DSC1101DL5-020.0000

Part No DSC1101DL5-020.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 20.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203072-DSC1101DL5-020.0000
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1101
Package Tube
Product Status Active
Base Resonator MEMS
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1101
Ultra Librarian 3D Model Ultra Librarian DSC1101DL5-020.0000 CAD Model

Description

Product Overview: DSC1101DL5-020.0000

The DSC1101DL5-020.0000 is a high-performance, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to provide a reliable and stable clock source for a wide range of electronic applications, including embedded systems, IoT devices, and high-speed digital circuits.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 20.000 MHz, which is ideal for applications requiring a standard clock frequency.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, making it versatile for use in various circuit designs.
  • Output Type: The DSC1101DL5-020.0000 provides a CMOS/LVCMOS compatible output, ensuring compatibility with most digital logic families.
  • Stability: It offers excellent frequency stability, which is critical for applications where precision timing is essential.
  • Size: The compact package size (2.5mm x 2.0mm) allows for easy integration into space-constrained designs.
  • Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, suitable for various environmental conditions.

Applications

The DSC1101DL5-020.0000 is ideal for use in applications such as:

  • Networking equipment (routers, switches, etc.)
  • Wireless communication systems
  • Industrial control systems
  • Consumer electronics
  • Portable and battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1101DL5-020.0000 is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity in the field. Customers can trust this component for their critical timing solutions.

Environmental Compliance

This product is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its manufacture. This commitment to environmental responsibility makes it suitable for use in a wide range of markets and applications.

Overall, the DSC1101DL5-020.0000 from Microchip Technology is a robust, reliable, and precise oscillator solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7708 $60.3328
38+ $3.0939 $117.5682
58+ $2.9972 $173.8376
80+ $2.9006 $232.0480
103+ $2.8039 $288.8017
138+ $2.5139 $346.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
In Stock: 389 pieces Factory Stock: 16 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess