EN
  • EN
  • DE

DSC1102CI1-135.0000T

Part No DSC1102CI1-135.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 135.0000MHZ LVPECL  /  135 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1102
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 135 MHz
Function Standby (Power Down)
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1102
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1118787-DSC1102CI1-135.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1102CI1-135.0000T CAD Model

Description

Microchip Technology's DSC1102CI1-135.0000T is a high-performance, precision MEMS oscillator that offers an ideal solution for a wide range of applications requiring reliable frequency control and timing solutions. This device is part of the DSC1102 series of oscillators that are renowned for their low power consumption, excellent stability, and high accuracy.

Key Features

  • Frequency: The DSC1102CI1-135.0000T provides a stable frequency output of 135.0000 MHz, which is suitable for applications that demand a high-frequency reference.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for various power supply requirements.
  • Low Jitter: The oscillator is designed with low phase jitter, typically less than 1 picosecond, which is crucial for applications that require high precision timing.
  • Temperature Stability: With a temperature stability range as tight as ±25 ppm, the DSC1102CI1-135.0000T ensures reliable performance over a wide temperature range.
  • Size: The compact package size of 2.5mm x 2.0mm allows for easy integration into space-constrained designs.
  • Output Type: It provides a CMOS/LVPECL/LVDS output, offering flexibility in interfacing with different types of logic circuits.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets the environmental and safety requirements.

Applications

The DSC1102CI1-135.0000T is suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • High-speed data communication systems
  • Storage area networks (SAN)
  • Test and measurement equipment
  • Industrial and medical electronics

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1102CI1-135.0000T is manufactured in state-of-the-art facilities, ensuring that each oscillator meets Microchip's stringent requirements for performance and durability.

Support and Resources

Customers can access a range of support materials, including datasheets, application notes, and design resources, to facilitate the integration of the DSC1102CI1-135.0000T into their projects. Microchip's dedicated support team is also available to assist with any technical queries or design considerations.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess