EN
  • EN
  • DE

DSC1103AI2-100.0000T

Part No DSC1103AI2-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1103
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead Exposed Pad
Family Name DSC1103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917545-DSC1103AI2-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1103AI2-100.0000T CAD Model

Description

Product Overview: DSC1103AI2-100.0000T

The DSC1103AI2-100.0000T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This advanced oscillator is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. With its compact footprint and low power consumption, it is an ideal solution for modern, space-constrained designs that require reliable clocking solutions.

Key Features

  • Frequency: The device offers a stable frequency output of 100.0000 MHz, making it suitable for high-speed digital systems.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, accommodating various design requirements and ensuring compatibility with a broad range of electronic components.
  • Stability: The oscillator provides excellent frequency stability, which is crucial for applications that demand consistent performance over temperature and voltage variations.
  • Form Factor: Encased in a compact 6-SMD, no lead package, it is optimized for space-saving on PCBs without compromising performance.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The DSC1103AI2-100.0000T is versatile and can be used in various applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • High-performance computing and data storage systems.
  • Industrial control systems that require precise timing for automation and process control.
  • Telecommunication infrastructure, including base stations and signal processing.
  • Consumer electronics where space is at a premium and power efficiency is desired.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1103AI2-100.0000T is no exception. It is manufactured to meet high standards, ensuring dependable performance and longevity in a variety of applications. Customers can trust this product to deliver consistent results, backed by Microchip's reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
18+ $5.5556 $100.0008
28+ $5.3820 $150.6960
39+ $5.2084 $203.1276
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess