EN
  • EN
  • DE

DSC1104DI1-156.2500T

Part No DSC1104DI1-156.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ HCSL SMD  /  156.25 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1104
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Standby (Power Down)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1006191-DSC1104DI1-156.2500T
Ultra Librarian 3D Model Ultra Librarian DSC1104DI1-156.2500T CAD Model

Description

Product Overview: DSC1104DI1-156.2500T

The DSC1104DI1-156.2500T is a cutting-edge CMOS MEMS-based oscillator from Microchip Technology, renowned for its high precision and reliability in a diverse range of applications. This high-performance component is designed to provide a stable and accurate clock signal, which is crucial for digital electronics systems where timing is of the essence.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 156.2500 MHz, which is ideal for high-speed digital interfaces such as Ethernet, PCI Express, and Fiber Channel applications.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, providing flexibility in various power environments and ensuring compatibility with a wide range of electronic components.
  • Stability: The DSC1104DI1-156.2500T offers excellent frequency stability, which is essential for maintaining the integrity of digital communications and ensuring the smooth operation of synchronous systems.
  • Form Factor: This MEMS oscillator comes in a compact 6-SMD, no lead package, which allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Jitter: The device boasts low phase jitter, which minimizes timing errors and enhances the performance of high-speed digital systems.

Applications:

The DSC1104DI1-156.2500T is suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-speed data transmission systems.
  • Server and storage platforms.
  • Industrial and medical electronics that require precise timing.

Microchip Technology's commitment to quality ensures that the DSC1104DI1-156.2500T oscillator is manufactured to the highest standards, offering designers and engineers a reliable and robust timing solution for their electronic systems. With its precise frequency control and stability, this product stands out as a superior choice for your timing-critical applications.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess