EN
  • EN
  • DE

DSC1122CI2-125.0000T

Part No DSC1122CI2-125.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196916-DSC1122CI2-125.0000T
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1122
Package Tape & Reel (TR)
Product Status Active
Type XO (Standard)
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Ultra Librarian 3D Model Ultra Librarian DSC1122CI2-125.0000T CAD Model

Description

Product Overview

The DSC1122CI2-125.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, offering exceptional stability and reliability for a wide range of applications. This advanced timing solution is designed to meet the stringent demands of modern electronic systems, providing a compact and energy-efficient alternative to traditional crystal oscillators.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 125.0000 MHz, making it suitable for high-speed digital systems that require a precise clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 2.25V to 3.63V, accommodating various design requirements and ensuring compatibility with a broad range of devices.
  • Stability: The DSC1122CI2-125.0000T offers excellent frequency stability, which is crucial for applications where timing accuracy is paramount.
  • Package: This oscillator is available in a compact industry-standard 6-SMD, no lead package, making it easy to integrate into existing designs without the need for significant board layout changes.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Low Jitter: The device features low phase jitter, which is essential for maintaining signal integrity in high-speed communication systems.

Applications

The DSC1122CI2-125.0000T is ideal for use in a variety of applications, including but not limited to:

  • Fiber Optic Modules
  • Networking Equipment (Routers, Switches, etc.)
  • Storage Systems
  • Telecommunication Infrastructure
  • Industrial Controls
  • High-Performance Computing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1122CI2-125.0000T is no exception. It is manufactured to the highest standards of quality and reliability, ensuring that it meets the needs of even the most demanding applications. With its low power consumption and high stability, this MEMS oscillator is an excellent choice for designers looking to optimize their system performance while reducing overall power usage.

Environmental Compliance

The DSC1122CI2-125.0000T is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility makes it a suitable choice for companies looking to minimize their ecological footprint while maintaining high technical standards.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess