EN
  • EN
  • DE

SI5853DC-T1-GE3

Part No SI5853DC-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837593-SI5853DC-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI5853DC-T1-GE3 CAD Model

Description

The SI5853DC-T1-GE3 is an N-Channel Power MOSFET from Vishay. This device is designed for load switching and power management applications. It features a low on-resistance (RDS(on)) and a fast switching speed. It is packaged in a PowerPAK® SC-70 (single) package.

Applications:

  • Load switching in portable devices.
  • Power management in battery-powered systems.
  • DC-DC converters.
  • Power supplies.
  • Battery protection circuits.

Features:

  • N-Channel MOSFET.
  • Low on-resistance (RDS(on)).
  • Fast switching speed.
  • Low threshold voltage.
  • PowerPAK® SC-70 (single) package.
  • Halogen-free and RoHS-compliant.

Benefits:

  • Efficient load switching with minimal power loss.
  • Reduced power consumption in portable devices.
  • Improved system efficiency in DC-DC converters.
  • Compact size for space-constrained applications.
  • Environmentally friendly design.

Additional Details:

The SI5853DC-T1-GE3 N-Channel MOSFET is optimized for low voltage operation. Its low on-resistance minimizes power dissipation, making it suitable for battery-powered applications. The fast switching speed reduces switching losses in DC-DC converters. The device is designed to be lead free and RoHS compliant. It's commonly used in a variety of portable devices where efficiency and size are critical. The SI5853DC-T1-GE3 offers a balance of performance, size, and reliability, making it a popular choice for power management solutions. The device is surface mount technology (SMT) compatible, making it easy to integrate into automated assembly processes. The “GE3” suffix indicates that the device is halogen-free and RoHS compliant, meeting environmental standards.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess