EN
  • EN
  • DE

DSC1122NE1-025.0000

Part No DSC1122NE1-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 25.000MHZ LVPECL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Frequency 25MHz
Purpose Enable/Disable
Output LVPECL
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 58mA
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Win Source Part Number 102026-DSC1122NE1-025.0000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1122NE1-025.0000 CAD Model

Description

Product Overview: DSC1122NE1-025.0000

Microchip Technology's DSC1122NE1-025.0000 is a high-performance, low-power precision oscillator designed to cater to the demanding requirements of modern electronic systems. This crystal oscillator is a part of Microchip's comprehensive portfolio of timing solutions, offering a stable and reliable frequency source for a wide array of applications including networking, telecommunications, and industrial markets.

Key Features

  • Frequency: The DSC1122NE1-025.0000 provides a fixed output frequency of 25.0000 MHz, ensuring precise timing for critical applications.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, making it versatile for use in various circuit designs while maintaining low power consumption.
  • Stability: This oscillator boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Form Factor: The compact 6-SMD, no lead package allows for efficient use of board space, making it ideal for space-constrained applications.
  • Output Type: It features an LVDS (Low-Voltage Differential Signaling) output, providing a high-speed and low-noise solution for data transmission.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability in harsh operating conditions.

Applications

The DSC1122NE1-025.0000 is suitable for a multitude of applications where precise timing is paramount. It is particularly well-suited for:

  • High-speed digital networks
  • Wireless communication systems
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1122NE1-025.0000 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. With its robust design and proven technology, this oscillator is an excellent choice for designers looking for a dependable frequency control solution.

For detailed technical specifications, application notes, and support resources, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess