EN
  • EN
  • DE

DSC1123AE2-200.0000

Part No DSC1123AE2-200.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 200.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead Exposed Pad
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 745459-DSC1123AE2-200.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123AE2-200.0000 CAD Model

Description

Microchip Technology's DSC1123AE2-200.0000 Precision MEMS Oscillator

The DSC1123AE2-200.0000 is a high-performance, precision MEMS (Micro-Electro-Mechanical Systems) oscillator from the reputable Microchip Technology. This state-of-the-art component is designed to provide a stable and reliable clock signal for a wide range of electronic applications, including advanced communication systems, networking equipment, and industrial machinery.

With its impressive frequency of 200.0000 MHz, the DSC1123AE2-200.0000 offers precise timing solutions that are essential for high-speed digital circuits. The device is characterized by its low jitter and phase noise performance, which ensures a clean and stable clock output, contributing to the overall system performance and reliability.

Encapsulated in a compact 6-SMD (Surface Mount Device) package, this oscillator is engineered to be both space-efficient and robust. It is suitable for surface-mount technology (SMT) processes, which allows for streamlined manufacturing and assembly, leading to reduced production costs and time-to-market for electronic products.

The DSC1123AE2-200.0000 also boasts a wide operating temperature range, making it ideal for use in environments that experience temperature variations. This feature ensures that the oscillator maintains its performance across diverse operating conditions, which is particularly valuable for industrial and outdoor applications.

One of the key benefits of using MEMS technology in oscillators like the DSC1123AE2-200.0000 is the enhanced reliability and resilience against environmental stressors such as shock and vibration. This makes the device an excellent choice for applications that require a durable and consistent clock source, even in harsh conditions.

Microchip Technology's commitment to quality is evident in the DSC1123AE2-200.0000, as it is designed to meet stringent industry standards. The oscillator is also supported by Microchip's renowned customer service and technical support, ensuring that users have access to the resources they need to integrate this component into their designs effectively.

Overall, the DSC1123AE2-200.0000 is a versatile and reliable solution for any application requiring a high-frequency, stable clock signal, backed by the expertise and innovation of Microchip Technology.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2913 $51.0391
17+ $5.9826 $101.7042
26+ $5.7956 $150.6856
36+ $5.6087 $201.9132
47+ $5.4217 $254.8199
62+ $4.8609 $301.3758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess