EN
  • EN
  • DE

DSC2110FL1-A0029

Part No DSC2110FL1-A0029
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 14SMD / Clock Generator IC 26.973MHz 1 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC2110
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 26.973MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-SMD, No Lead
Supplier Device Package 14-SMD
Base Product Number DSC2110
Standard Package 110
REACH Status REACH Unaffected
Win Source Part Number 1344310-DSC2110FL1-A0029
Ultra Librarian 3D Model Ultra Librarian DSC2110FL1-A0029 CAD Model

Description

Product Overview: DSC2110FL1-A0029 by Microchip Technology

The DSC2110FL1-A0029 is a high-performance, precision integrated circuit from the renowned manufacturer Microchip Technology. This product is designed to cater to a wide array of applications that demand reliable and efficient digital signal control. Microchip Technology, known for its commitment to quality and innovation, ensures that this product meets the rigorous standards expected by industry professionals.

Key Features:

  • High Accuracy: The DSC2110FL1-A0029 boasts exceptional signal processing accuracy, making it ideal for applications that require precise control and measurement.
  • Durability: Built to withstand the demands of industrial environments, this product is robust and reliable, ensuring long-term performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC2110FL1-A0029 operates with minimal power, reducing the overall energy footprint of the systems it is integrated into.
  • Advanced Technology: Leveraging Microchip's cutting-edge technology, this product offers superior digital signal control, enhancing the functionality and capability of your applications.
  • Compact Form Factor: The small footprint of the DSC2110FL1-A0029 allows for easy integration into a variety of electronic assemblies without compromising on space.

Applications:

The DSC2110FL1-A0029 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Medical equipment
  • Consumer electronics

Specifications:

As a product of Microchip Technology, the DSC2110FL1-A0029 conforms to strict specifications to ensure optimal performance. Detailed technical specifications can be accessed through Microchip Technology's official product datasheet, which provides in-depth information on electrical characteristics, operational parameters, and packaging details.

Conclusion:

In summary, the DSC2110FL1-A0029 from Microchip Technology is a top-tier solution for any application requiring precise digital signal control. Its blend of accuracy, durability, and energy efficiency, along with Microchip's reputation for quality, makes it an excellent choice for engineers and designers looking to enhance their systems with reliable and advanced digital signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess