EN
  • EN
  • DE

DSC2110FL1-A0029T

Part No DSC2110FL1-A0029T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 14SMD / Clock Generator IC 26.973MHz 1 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC2110
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 26.973MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-SMD, No Lead
Supplier Device Package 14-SMD
Base Product Number DSC2110
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344243-DSC2110FL1-A0029T
Ultra Librarian 3D Model Ultra Librarian DSC2110FL1-A0029T CAD Model

Description

The DSC2110FL1-A0029T is a state-of-the-art microcontroller product designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of digital signal controllers, which are renowned for their high performance, flexibility, and reliability.

Key Features

  • High-Performance CPU: At the heart of the DSC2110FL1-A0029T is a powerful CPU core that is capable of executing instructions efficiently, making it ideal for complex algorithms and high-speed control applications.
  • Advanced Peripherals: The device includes a variety of peripherals that support a wide range of functions, including communication, timing, and analog-to-digital conversion, enhancing its versatility in various applications.
  • Robust Memory Architecture: Equipped with ample flash memory and RAM, the DSC2110FL1-A0029T provides the necessary space for application code and data storage, ensuring smooth operation and data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this product offers various power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: The DSC2110FL1-A0029T is built to operate reliably across a wide temperature range, ensuring consistent performance in harsh environmental conditions.

Applications

The versatility of the DSC2110FL1-A0029T makes it an excellent choice for a multitude of applications, including industrial control systems, automotive electronics, communication systems, and consumer electronics. Its robust feature set enables developers to create sophisticated and reliable systems for the most demanding tasks.

Technical Specifications

The DSC2110FL1-A0029T is available in various package options and is fully supported by Microchip's development tools. Detailed technical specifications, including pin configurations, electrical characteristics, and programming information, can be found in the product datasheet provided by Microchip Technology.

For more information, or to request a sample or purchase, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess