EN
  • EN
  • DE

LMX2305TMX

Part No LMX2305TMX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 550MHz
Supply Voltage - Operating 2.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 071669-LMX2305TMX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2305TMX CAD Model

Description

The LMX2305TMX is a high-performance, frequency synthesizer system from Texas Instruments, part of the PLLatinum™ series. It is designed for wireless communication systems and applications requiring excellent phase noise performance.

  • Frequency Range: Generates a frequency from 10 MHz to 1.2 GHz.
  • Architecture: Based on fractional-N and integer-N synthesizer architecture, providing flexibility and functionality.
  • Low Phase Noise: Critical for wireless communication systems, affecting signal quality.
  • Low Current Consumption: Ideal for battery-powered devices.
  • Programmable Features: Includes programmable charge pump, power down modes, and counter functions for customization.
  • Interface: Simple 3-wire serial interface for easy integration.
  • Package: Small 16-pin TSSOP package, operating over a temperature range of -40°C to 85°C.

In conclusion, the LMX2305TMX is a high-performance, dual, low power frequency synthesizer with excellent phase noise performance, low current consumption, programmable features, and ease of use, suitable for a wide range of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4501 $51.6008
19+ $5.2924 $100.5556
30+ $5.1271 $153.8130
41+ $4.9617 $203.4297
53+ $4.7963 $254.2039
70+ $4.3001 $301.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess