EN
  • EN
  • DE

DSC2110FM5-A0005

Part No DSC2110FM5-A0005
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 27MHz, 50MHz
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -55°C ~ 125°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343938-DSC2110FM5-A0005
Ultra Librarian 3D Model Ultra Librarian DSC2110FM5-A0005 CAD Model

Description

Product Overview: DSC2110FM5-A0005 - Microchip Technology

The DSC2110FM5-A0005 is a high-performance, precision oscillator from Microchip Technology, designed to meet the needs of modern electronic devices that require stable and reliable clock signals. This component is part of Microchip's extensive range of timing solutions that are engineered to provide advanced features and specifications to support a variety of applications.

Key Features:

  • Frequency Range: The DSC2110 series offers a frequency range that is suitable for a wide array of applications, with the DSC2110FM5-A0005 specifically providing a frequency output of 5 MHz, which is a common clock frequency for many digital circuits.
  • Low Jitter Performance: This oscillator is designed to deliver low phase jitter, which is crucial for applications that demand high signal integrity, such as high-speed digital signal processing, networking, and communication systems.
  • Supply Voltage: The device operates at a supply voltage of 1.8V, making it compatible with low-power applications and contributing to overall power efficiency in system design.
  • Stability and Accuracy: The DSC2110FM5-A0005 provides excellent frequency stability and accuracy, ensuring that the clock signal remains consistent under various operating conditions, including changes in temperature, voltage, and aging.
  • Compact Package: The oscillator comes in a compact 6-pin DFN package, which measures 2.5 x 2.0 mm. This small footprint allows for space-saving on PCBs and is ideal for dense circuit designs.
  • Output Type: The device offers CMOS output, which is widely used and easily interfaced with most digital integrated circuits, providing a versatile solution for clock generation.

Applications:

The DSC2110FM5-A0005 is suitable for a broad range of applications, including but not limited to:

  • Wireless and wired communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics including smart devices and wearables
  • Industrial control systems
  • Medical equipment requiring precise timing
  • Automotive electronics

In summary, the DSC2110FM5-A0005 from Microchip Technology is a versatile and reliable oscillator that provides the performance required for today's sophisticated electronic systems. Its low jitter, high stability, and compact design make it an excellent choice for designers looking to optimize their timing solutions.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess