Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2111
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 27MHz
Frequency - Output 2 24MHz, 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343947-DSC2111FL2-E0018T
Ultra Librarian 3D Model Ultra Librarian DSC2111FL2-E0018T CAD Model

Description

Microchip Technology's DSC2111FL2-E0018T: High-Performance Oscillator

The DSC2111FL2-E0018T is a precision silicon MEMS oscillator from Microchip Technology, designed to deliver high stability and performance for a variety of applications. This advanced oscillator is part of Microchip's extensive portfolio of frequency control products, providing a reliable and high-quality timing solution.

Key Features

  • Frequency Range: The DSC2111 series offers a wide frequency range, and this particular model is calibrated to deliver a precise 18 MHz output, which is ideal for applications requiring a stable clock source.
  • Low Jitter: With exceptionally low phase jitter, the DSC2111FL2-E0018T ensures signal integrity, making it suitable for high-speed digital signal processing and data communication.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, accommodating a range of power supply requirements for different systems.
  • Operating Temperature Range: This device is robust and reliable, with an operating temperature range from -40°C to +85°C, ensuring stable performance across diverse environmental conditions.
  • Package: The DSC2111FL2-E0018T comes in a compact 6-SMD, no lead package, which saves valuable board space and is suitable for high-density circuit designs.

Applications

The high stability and low jitter characteristics of the DSC2111FL2-E0018T make it an excellent choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Storage systems that require precise timing for data integrity.
  • Industrial and automation systems for process control.
  • Telecommunications infrastructure including base stations and wireless communication devices.
  • Consumer electronics where consistent and reliable performance is necessary.

With its high precision and reliability, the DSC2111FL2-E0018T from Microchip Technology is a versatile and dependable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
2-OUTPUT MEMS CLOCK GENERATOR, 1 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612PI3A-010JB
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-00A2
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6121CI2A-00AM
Microchip Technology
MEMS CMOS OSC SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-LLGA
Need more? Email Us
ECAD model for DSC612NL3A-019AT
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6023JI2A-00A4T
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4VDFN / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6121CE2A-0081T
Microchip Technology
2-OUTPUT MEMS CLOCK GEN 48M 0.03 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI1A-0133
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6121HI2A-0090T
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4VDFN / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6121CE2A-0082T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention