EN
  • EN
  • DE

EVALHVLED805

Part No EVALHVLED805
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL HVLED805 INS LED DVR / HVLED805 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 350mA
Outputs and Type 1, Isolated
Voltage - Output 12V
Voltage - Input 185 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED805
Base Product Number EVALHVLED805
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341645-EVALHVLED805
Ultra Librarian 3D Model Ultra Librarian EVALHVLED805 CAD Model

Description

EVALHVLED805 High-Power LED Driver Evaluation Board

The EVALHVLED805 from STMicroelectronics is a state-of-the-art evaluation board designed for professionals and enthusiasts looking to test or develop high-power LED lighting solutions. This evaluation platform is centered around the HVLED805, a high-performance offline controller for LED lighting with constant voltage primary-sensing. The HVLED805 is known for its robustness and efficiency in driving LED arrays and is particularly suited for applications such as LED street lighting, architectural lighting, and high-brightness indoor lighting.

The EVALHVLED805 board is engineered to facilitate the evaluation of the HVLED805's capabilities, including its quasi-resonant zero-voltage switching (ZVS) topology, which significantly enhances energy efficiency by minimizing switching losses. The board supports a wide range of input voltages from 90V to 264V AC, making it versatile for testing in various geographical regions with different power standards.

With its advanced features, the EVALHVLED805 provides excellent power factor correction (PFC) and precise constant current (CC) output, ensuring high-quality and consistent lighting performance. The board is also equipped with numerous protection features, such as overvoltage, overcurrent, and thermal shutdown, which safeguard the system and extend the lifespan of the LEDs.

For ease of use and flexibility, the EVALHVLED805 includes an adjustable output current setting, allowing users to customize the LED current to match the requirements of their specific lighting application. The board also comes with comprehensive documentation and hardware manuals, which guide users through the setup and operation of the evaluation board, as well as the implementation of the HVLED805 controller in their own designs.

In summary, the EVALHVLED805 evaluation board is an excellent tool for developers and engineers looking to explore the advanced features of the HVLED805 LED driver in a practical, user-friendly environment. Whether for prototyping or educational purposes, this evaluation board from STMicroelectronics is a valuable asset for pushing the boundaries of high-power LED lighting technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess