EN
  • EN
  • DE

DSC2120FI1-A0027

Part No DSC2120FI1-A0027
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO LVPECL SMD / XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC2120
Package Tube
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Mounting Type Surface Mount
Package / Case 14-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC2120
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343571-DSC2120FI1-A0027
Ultra Librarian 3D Model Ultra Librarian DSC2120FI1-A0027 CAD Model

Description

Introducing the DSC2120FI1-A0027 from Microchip Technology

The DSC2120FI1-A0027 is a state-of-the-art microcontroller unit (MCU) brought to you by the renowned Microchip Technology. This product is designed to deliver exceptional performance, reliability, and versatility for a wide array of applications. From industrial control systems to advanced consumer electronics, the DSC2120FI1-A0027 is engineered to meet the rigorous demands of modern technology.

Key Features

  • High-Performance CPU: At the core of the DSC2120FI1-A0027 is a powerful CPU that ensures smooth and efficient operation, even in the most demanding applications.
  • Advanced Memory Architecture: Equipped with ample memory, this MCU facilitates rapid data processing and storage, making it ideal for complex tasks and multitasking environments.
  • Robust I/O Capabilities: A diverse range of input/output options provides the flexibility needed to interface with various peripherals and devices, enhancing the product's integration capabilities.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC2120FI1-A0027 helps to minimize power usage, making it suitable for battery-powered or energy-conscious applications.
  • Enhanced Security Features: Security is a top priority, and this MCU includes advanced features to protect against unauthorized access and ensure the integrity of your data.

Applications

The versatility of the DSC2120FI1-A0027 allows it to be used in various sectors, including:

  • Industrial Automation
  • Automotive Systems
  • Smart Home Devices
  • Internet of Things (IoT) Solutions
  • Consumer Electronics

Quality and Support

Microchip Technology is committed to providing not only top-notch products but also excellent support and service. The DSC2120FI1-A0027 comes with comprehensive documentation, a supportive community, and access to Microchip's customer service and technical support teams.

Conclusion

Whether you're developing the next generation of smart devices or enhancing industrial automation, the DSC2120FI1-A0027 from Microchip Technology offers the performance, flexibility, and reliability needed to succeed. With its advanced features and robust design, this MCU is ready to power your innovative solutions.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess