EN
  • EN
  • DE

DSC2130FE1-C0003

Part No DSC2130FE1-C0003
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2130
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 150MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2130
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343783-DSC2130FE1-C0003
Ultra Librarian 3D Model Ultra Librarian DSC2130FE1-C0003 CAD Model

Description

The DSC2130FE1-C0003 from Microchip Technology is a state-of-the-art semiconductor device that brings together the functionality of a microcontroller (MCU) and a digital signal processor (DSP) into a single integrated circuit. This product is part of Microchip's Digital Signal Controller (DSC) portfolio and is designed to cater to the needs of advanced embedded control systems.

Key Features

  • High-Performance Core: At the heart of the DSC2130FE1-C0003 is a powerful core that can execute DSP instructions efficiently, making it ideal for numerically intensive applications such as digital filtering, audio processing, and motor control.
  • Robust Memory Architecture: The device is equipped with ample flash memory and RAM, ensuring smooth operation and sufficient space for complex algorithms and application code.
  • Advanced Peripherals: With a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C, this DSC provides the versatility needed for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC2130FE1-C0003 is suitable for battery-powered and energy-sensitive applications, ensuring long operational life and reduced power costs.

Applications

The versatility of the DSC2130FE1-C0003 makes it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices

Technical Specifications

The DSC2130FE1-C0003 boasts technical specifications that meet the demands of modern embedded systems:

  • Programmable DSP Core
  • Generous Flash and RAM Capacities
  • Multiple Communication Interfaces
  • High-Resolution PWM Outputs
  • 12-bit ADCs

With its robust feature set, the Microchip Technology DSC2130FE1-C0003 is a compelling choice for designers looking to implement sophisticated control systems with stringent performance and power requirements. Its integration of MCU and DSP capabilities into a single device simplifies system design and can help reduce overall system cost and complexity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess