EN
  • EN
  • DE

DSC2130FE1-C0011

Part No DSC2130FE1-C0011
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2130
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 154MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2130
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343682-DSC2130FE1-C0011
Ultra Librarian 3D Model Ultra Librarian DSC2130FE1-C0011 CAD Model

Description

The DSC2130FE1-C0011 is a high-performance, precision integrated circuit from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of industrial, automotive, and consumer applications, providing a reliable and efficient solution for a wide range of electronic systems.

Key Features

  • High Precision: The DSC2130FE1-C0011 offers exceptional accuracy and stability, making it ideal for sensitive applications where precise measurements are critical.
  • Robust Performance: Engineered for durability, this product operates reliably under extreme conditions, including high temperature and voltage variations.
  • Low Power Consumption: With its energy-efficient design, the DSC2130FE1-C0011 helps to extend the battery life of portable devices and reduce power costs in stationary installations.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
  • Easy Integration: The device comes with a user-friendly interface that simplifies the integration process, enabling a quick and straightforward setup.

Applications

The versatility of the DSC2130FE1-C0011 makes it suitable for a broad range of applications. It can be used in:

  • Automotive systems, such as engine control units and sensor interfaces
  • Industrial automation, including process control and monitoring systems
  • Consumer electronics, like smart home devices and wearable technology
  • Communication systems, where signal integrity and processing speed are crucial

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Interface Type Standard Communication Protocol

In conclusion, the DSC2130FE1-C0011 from Microchip Technology is a top-tier solution for designers looking for a combination of performance, reliability, and ease of use. Whether it's being implemented in a high-tech automotive sensor or a critical industrial automation system, this product delivers the quality and dependability that Microchip Technology is known for.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess