EN
  • EN
  • DE

DSC2210FL2-A0026

Part No DSC2210FL2-A0026
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 75MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2210
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343913-DSC2210FL2-A0026
Ultra Librarian 3D Model Ultra Librarian DSC2210FL2-A0026 CAD Model

Description

The DSC2210FL2-A0026 is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to offer an optimal blend of the features found in microcontrollers (MCUs) and digital signal processors (DSPs). This innovative product is tailored to meet the demanding needs of advanced digital control applications.

Key Features:

  • High-Performance CPU: At the heart of the DSC2210FL2-A0026 lies a powerful CPU core, capable of executing DSP algorithms efficiently, making it ideal for high-speed numeric processing tasks.
  • Advanced Control Peripherals: The device includes a variety of peripherals that are optimized for control applications, such as high-resolution Pulse Width Modulation (PWM) outputs, analog-to-digital converters (ADCs), and Quadrature Encoder Interfaces (QEIs).
  • Robust Connectivity: With multiple serial communication interfaces including UART, SPI, and I2C, the DSC2210FL2-A0026 ensures versatile connectivity options for a wide range of applications.
  • Integrated Memory: It features a generous on-chip memory, including both volatile and non-volatile options, to support complex applications without the need for external memory components.
  • Low Power Consumption: The device is designed with power efficiency in mind, offering several low-power modes to reduce overall power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications:

The DSC2210FL2-A0026 is incredibly versatile and can be used in a variety of applications. Its capabilities make it especially well-suited for advanced motor control, power conversion, and sensing systems in industrial, automotive, and consumer electronics sectors.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC2210FL2-A0026 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most challenging environments.

Whether you're developing sophisticated control systems or looking for a powerful solution for your digital processing needs, the DSC2210FL2-A0026 from Microchip Technology is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess