EN
  • EN
  • DE

DSC2210FL2-A0026T

Part No DSC2210FL2-A0026T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 75MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2210
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343960-DSC2210FL2-A0026T
Ultra Librarian 3D Model Ultra Librarian DSC2210FL2-A0026T CAD Model

Description

Microchip Technology DSC2210FL2-A0026T Product Overview

The DSC2210FL2-A0026T is a high-performance, precision digital signal controller (DSC) from Microchip Technology, designed to deliver exceptional computing power and efficiency for a wide range of applications. This advanced DSC is part of Microchip's innovative portfolio of microcontrollers and digital signal processors that are engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • High-Speed CPU: At the core of the DSC2210FL2-A0026T is a powerful CPU that can execute instructions swiftly, making it ideal for applications requiring fast data processing and real-time control.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals, including high-resolution PWMs, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C, allowing for versatile connectivity and control options.
  • Robust Memory Architecture: Featuring a combination of flash memory and RAM, the DSC2210FL2-A0026T provides ample storage for code and data, along with efficient memory management for complex algorithms and applications.
  • Low Power Consumption: Designed for energy-sensitive applications, this DSC offers various power-saving modes to reduce overall power consumption without sacrificing performance.

Applications

The DSC2210FL2-A0026T is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Motor Control and Drives
  • Power Management
  • Embedded Audio and Voice Processing
  • Advanced Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC2210FL2-A0026T is no exception. It is built to meet the highest industry standards, ensuring stable and reliable performance in even the most challenging environments.

In conclusion, the DSC2210FL2-A0026T from Microchip Technology is a sophisticated and reliable digital signal controller that offers a perfect blend of performance, efficiency, and versatility, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess