EN
  • EN
  • DE

DSC2230FI2-C0004

Part No DSC2230FI2-C0004
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2230
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 148.35MHz, 148.5MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2230
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343516-DSC2230FI2-C0004
Ultra Librarian 3D Model Ultra Librarian DSC2230FI2-C0004 CAD Model

Description

The DSC2230FI2-C0004 is a cutting-edge component from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to providing high-quality and reliable microcontroller, mixed-signal, analog, and Flash-IP solutions. The DSC2230FI2-C0004 is designed to cater to the needs of a wide range of applications, from automotive systems to industrial automation, and consumer electronics to power management.

At the heart of the DSC2230FI2-C0004 is a Digital Signal Controller (DSC), which combines the benefits of microcontrollers (MCUs) with the computational power of Digital Signal Processors (DSPs). This hybrid approach allows for efficient handling of complex algorithms and control tasks, making it an ideal choice for applications that require both control and signal processing capabilities such as motor control, audio processing, and advanced sensing.

The device comes equipped with an array of features that enhance its performance and ease of use. It supports a wide operating voltage range, making it flexible for various power supply designs. Additionally, it boasts a robust set of peripherals, including communication interfaces like UART, SPI, and I2C, as well as analog-to-digital converters (ADCs) for precise measurement and control tasks.

Safety and reliability are paramount in the design of the DSC2230FI2-C0004. It includes built-in protection features such as over-temperature and over-current protection, ensuring the device operates safely under various conditions. Furthermore, the product is designed to meet stringent quality standards, providing designers with confidence in its performance and longevity.

For developers, Microchip Technology offers comprehensive support through its software and hardware development tools. This includes an integrated development environment (IDE), libraries, and reference designs that help accelerate the development process, allowing for a quicker time-to-market for products incorporating the DSC2230FI2-C0004.

In conclusion, the DSC2230FI2-C0004 from Microchip Technology is a versatile and robust component that is well-suited for a multitude of advanced applications. Its combination of control and DSP capabilities, along with Microchip's support infrastructure, makes it a valuable asset for any project demanding high-performance signal processing and control.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess