EN
  • EN
  • DE

DSC2233FI2-G0002T

Part No DSC2233FI2-G0002T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2233
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 38mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2233
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343953-DSC2233FI2-G0002T
Ultra Librarian 3D Model Ultra Librarian DSC2233FI2-G0002T CAD Model

Description

The DSC2233FI2-G0002T is a cutting-edge product from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This particular component is a testament to Microchip's commitment to innovation and quality in the field of digital signal controllers (DSCs).

Key Features:

  • High-Performance DSC: The DSC2233FI2-G0002T is designed to deliver exceptional computational speed and efficiency, making it an ideal choice for demanding applications that require rapid data processing and real-time control.
  • Integrated Peripherals: This DSC comes with a range of built-in peripherals, enabling developers to create more robust and versatile applications without the need for additional components. This integration helps to reduce overall system costs and complexity.
  • Advanced Control Systems: With its powerful architecture, the DSC2233FI2-G0002T is well-suited for advanced control systems, including motor control, power conversion, and other applications that require precise and reliable performance.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip's products, and this DSC is no exception. It is engineered to operate with minimal power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Security Features: Security is a critical concern in today's connected world, and the DSC2233FI2-G0002T is equipped with robust security features to protect against unauthorized access and ensure data integrity.

Applications:

The versatility of the DSC2233FI2-G0002T allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Communication Systems
  • Power Management Solutions

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on the Microchip Technology website. This will provide in-depth information on electrical characteristics, programming environment, and physical package details.

In summary, the DSC2233FI2-G0002T from Microchip Technology is a sophisticated and reliable solution for a myriad of applications that demand high-speed signal processing, advanced control, and secure, efficient operation.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess