EN
  • EN
  • DE

DSC6021CE1A-00CWT

Part No DSC6021CE1A-00CWT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 60MHz, 70MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343518-DSC6021CE1A-00CWT
Ultra Librarian 3D Model Ultra Librarian DSC6021CE1A-00CWT CAD Model

Description

Microchip Technology DSC6021CE1A-00CWT

The DSC6021CE1A-00CWT is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This compact and reliable component is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. With its small footprint and low power consumption, it is an ideal choice for modern, space-constrained designs that require a stable clock source.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications and other low-frequency requirements.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various applications and compatible with a broad range of other electronic components.
  • Stability: The device offers excellent frequency stability, ensuring precise timing for the duration of its operation.
  • Form Factor: It comes in a compact 4-SMD, no lead package, with dimensions of 2.5mm x 2.0mm, allowing for easy integration into space-sensitive designs.
  • Temperature Range: The DSC6021CE1A-00CWT is operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Low Power Consumption: Its design is optimized for low power consumption, which is critical for battery-powered and portable devices, reducing the overall power requirements and extending battery life.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits.
  • Reliability: The MEMS technology used in this oscillator offers high reliability and reduced sensitivity to external environmental factors such as shock and vibration.

The DSC6021CE1A-00CWT is a testament to Microchip Technology's commitment to providing high-quality, precision components. Whether used in consumer electronics, IoT devices, industrial controls, or telecommunications, this oscillator ensures consistent performance and helps maintain the integrity of the overall system. Its ease of integration, coupled with Microchip's support and reliability, makes it a top choice for designers looking for a dependable clock source.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess