EN
  • EN
  • DE

ESDA6V1-5SC6Y

Part No ESDA6V1-5SC6Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.2VWM 11.4VC SOT23-6 / 11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ESDA
Package Tape & Reel
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5.2V
Voltage - Breakdown (Min) 6.1V
Voltage - Clamping (Max) @ Ipp 11.4V
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power - Peak Pulse 80W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ESDA6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337679-ESDA6V1-5SC6Y
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5SC6Y CAD Model

Description

STMicroelectronics ESDA6V1-5SC6Y - ESD Protection Device

The ESDA6V1-5SC6Y is a cutting-edge ESD protection device manufactured by STMicroelectronics, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This highly efficient and robust component is an essential addition to circuits that require reliable protection against the sudden and extreme voltage spikes typically caused by ESD.

Key Features

  • Transient Protection: The ESDA6V1-5SC6Y offers transient protection for data lines as per IEC 61000-4-2 (ESD) at ±30 kV (air and contact discharge), ensuring your devices remain safe from unexpected electrical surges.
  • Low Clamping Voltage: With a low clamping voltage, this device minimizes the stress on the protected component when an ESD event occurs, thereby extending the lifespan of the product.
  • Low Capacitance: The device features low line capacitance, making it suitable for high-speed data interfaces without significantly affecting signal integrity.
  • 5-Line Protection: This component is capable of protecting up to 5 lines simultaneously, offering a comprehensive shield against ESD damage.
  • Package: The ESDA6V1-5SC6Y comes in a SOT23-6L package, which is compact and suitable for space-constrained applications.

Applications

The ESDA6V1-5SC6Y is ideal for a range of applications where ESD protection is critical. It is commonly used in:

  • USB ports, power supply, and peripheral ports
  • Smartphones, tablets, and other portable devices
  • Serial and parallel interfaces
  • LAN/WAN equipment
  • Microcontroller input/output protection

Reliability and Performance

As with all STMicroelectronics products, the ESDA6V1-5SC6Y is built with reliability in mind. It undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Users can trust this ESD protection device to provide consistent, reliable protection for their sensitive electronics, maintaining both functionality and longevity.

Whether you're designing consumer electronics, communication devices, or any other application susceptible to ESD events, the ESDA6V1-5SC6Y from STMicroelectronics is an excellent choice for safeguarding your circuits against the potential damages of electrostatic discharge.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1519 $50.1270
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,965+ $0.1013 $300.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,550 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess