EN
  • EN
  • DE

DSC6021JE1A-002M

Part No DSC6021JE1A-002M
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344061-DSC6021JE1A-002M
Ultra Librarian 3D Model Ultra Librarian DSC6021JE1A-002M CAD Model

Description

Microchip Technology DSC6021JE1A-002M MEMS Oscillator

The DSC6021JE1A-002M is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. This high-performance, low-power oscillator is designed to provide precise timing solutions for a wide range of electronic applications, including IoT devices, wearables, and portable electronics.

The DSC6021 series boasts a frequency range of 2.3MHz to 170MHz, making it incredibly versatile for different use cases. The specific model, DSC6021JE1A-002M, operates at a stable frequency of 2MHz. This oscillator is characterized by its exceptional stability and reliability, ensuring that it maintains consistent performance over varying temperatures and environmental conditions.

One of the key features of this oscillator is its ultra-compact footprint. With a package size of just 2.5mm x 2.0mm, it is one of the smallest MEMS oscillators available on the market, which makes it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance or durability.

The DSC6021JE1A-002M also offers low power consumption, with a typical operating current of only 3.0mA, making it highly suitable for battery-powered devices where power efficiency is critical. Additionally, it has a fast start-up time of 5ms, which allows for quick wake-up and response times in systems that require rapid state changes.

This oscillator is designed to be highly resistant to mechanical shock and vibration, ensuring uninterrupted service and a longer lifespan for the products it powers. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

To facilitate easy integration into various designs, the DSC6021JE1A-002M is compatible with industry-standard oscillator footprints and requires no external components for operation. It also supports a wide operating temperature range from -40°C to +85°C, offering reliable performance across diverse environmental conditions.

In summary, the Microchip Technology DSC6021JE1A-002M MEMS oscillator is a top-tier timing solution that combines small size, low power consumption, and high reliability, making it an ideal choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess