EN
  • EN
  • DE

DSC6021JE1B-0193

Part No DSC6021JE1B-0193
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 35.8907MHz, 59.8178MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343048-DSC6021JE1B-0193
Ultra Librarian 3D Model Ultra Librarian DSC6021JE1B-0193 CAD Model

Description

Product Overview: DSC6021JE1B-0193 by Microchip Technology

Microchip Technology's DSC6021JE1B-0193 is a highly reliable, low-power MEMS oscillator designed to provide exceptional performance for a wide range of electronic applications. This compact and energy-efficient component is part of Microchip's DSC6000 family, which is known for its industry-leading precision and durability.

Key Features

  • Frequency Range: The DSC6021JE1B-0193 offers a stable frequency output of 1.93 MHz, making it suitable for various timing-critical applications.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, catering to low-power devices and helping to extend battery life in portable applications.
  • Low Power Consumption: With an ultra-low current consumption of only 4.1 mA, this oscillator is ideal for power-sensitive designs.
  • Package: The component is housed in a compact 2.5 x 2.0 mm surface-mount package, allowing for space-saving on PCBs without compromising performance.
  • Temperature Stability: The DSC6021JE1B-0193 maintains stable operation over a wide temperature range, ensuring consistent performance across diverse environmental conditions.
  • Long-term Reliability: Designed with high-quality materials and rigorous manufacturing standards, this oscillator offers excellent long-term reliability.

Applications

The DSC6021JE1B-0193 from Microchip Technology is versatile and can be used in a variety of applications, including:

  • Portable electronics where battery life is critical
  • Wireless communications devices requiring stable timing solutions
  • Industrial and automotive systems demanding robust performance
  • Medical devices where precision and reliability are non-negotiable
  • Internet of Things (IoT) devices that benefit from low-power operation

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the DSC6021JE1B-0193. Customers can rely on Microchip's expertise for design-in assistance and support throughout the product lifecycle.

In conclusion, the DSC6021JE1B-0193 is a testament to Microchip Technology's dedication to innovation and excellence in the field of timing solutions. Its combination of low power consumption, compact size, and high reliability makes it an excellent choice for designers looking to enhance their systems with a dependable and efficient oscillator.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess