EN
  • EN
  • DE

DSC6021JI1B-01HA

Part No DSC6021JI1B-01HA
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / CMOS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V, 2.5V, 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344299-DSC6021JI1B-01HA
Ultra Librarian 3D Model Ultra Librarian DSC6021JI1B-01HA CAD Model

Description

Product Overview: DSC6021JI1B-01HA by Microchip Technology

The DSC6021JI1B-01HA is a high-performance, low-power MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable oscillator is part of Microchip's DSC6000 family, which is known for its exceptional stability and accuracy in frequency control solutions.

With a nominal frequency of 1 MHz, the DSC6021JI1B-01HA offers a stable and precise clock source for a wide range of applications, including but not limited to wearables, IoT devices, and portable electronics. The device's small footprint, measuring just 1.6mm x 1.2mm, makes it an ideal choice for space-constrained designs where board real estate is at a premium.

The oscillator operates within a supply voltage range of 1.71V to 3.63V, which allows for flexible integration into various system designs. Additionally, it boasts an extended temperature range of -40°C to +85°C, ensuring reliable performance under diverse environmental conditions.

Key features of the DSC6021JI1B-01HA include:

  • Low power consumption, which is critical for battery-operated devices, helping to extend the battery life and reduce the overall power budget of the system.
  • Excellent frequency stability, ensuring that the oscillator maintains its accuracy over time and across temperature variations.
  • Fast start-up time, enabling quick wake-up from sleep modes, thus contributing to the efficiency of power management in electronic systems.
  • No external load capacitors required, simplifying the design and reducing additional component costs.
  • CMOS/LVCMOS output waveform, providing compatibility with a wide range of microcontrollers and digital ICs.

Microchip Technology's commitment to quality ensures that the DSC6021JI1B-01HA oscillator is rigorously tested and meets industry standards for performance and reliability. This product is suitable for designers looking for a compact, energy-efficient, and robust timing solution that can be seamlessly integrated into their electronic projects.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess