EN
  • EN
  • DE

DSC6021MI2A-009ST

Part No DSC6021MI2A-009ST
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343279-DSC6021MI2A-009ST
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-009ST CAD Model

Description

Microchip Technology's DSC6021MI2A-009ST MEMS Oscillator

The DSC6021MI2A-009ST is a cutting-edge, ultra-compact, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide exceptional stability and performance for a wide range of electronic applications. This high-quality timing solution is a perfect fit for modern electronics where space is at a premium and power efficiency is a must.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 9.0 MHz, which is ideal for a variety of applications, including wireless communications, portable devices, and IoT (Internet of Things) products.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in battery-operated devices where power consumption is critical.
  • Low Power Consumption: The DSC6021MI2A-009ST is designed for energy efficiency, which is crucial for extending battery life in portable applications.
  • Package Size: It comes in an ultra-small 2.5 mm x 2.0 mm package, which is particularly beneficial for space-constrained applications.
  • Temperature Stability: The device offers excellent temperature stability, ensuring reliable performance across a wide temperature range, typically from -40°C to +85°C.
  • Output Type: It provides a CMOS/LVCMOS output, which is compatible with most digital circuits, ensuring easy integration into system designs.

Applications

The DSC6021MI2A-009ST is suitable for a broad array of applications that require a stable and reliable clock source. Its small size and low power consumption make it an excellent choice for:

  • Wearable technology
  • Smartphones and tablets
  • IoT devices
  • Portable medical devices
  • Industrial controls
  • Consumer electronics

With its robust performance and miniature footprint, the DSC6021MI2A-009ST from Microchip Technology sets the standard for compact, energy-efficient timing solutions. Whether for new designs or upgrades to existing systems, this MEMS oscillator ensures a reliable clock source with minimal impact on battery life and device size.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess