EN
  • EN
  • DE

DSC6023JE1B-01D6T

Part No DSC6023JE1B-01D6T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CMOS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 35.8907MHz, 59.8178MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6023
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342992-DSC6023JE1B-01D6T
Ultra Librarian 3D Model Ultra Librarian DSC6023JE1B-01D6T CAD Model

Description

The DSC6023JE1B-01D6T is a cutting-edge, ultra-small MEMS oscillator designed and manufactured by Microchip Technology. This high-performance, low-power oscillator is a perfect solution for space-constrained applications, offering designers a compact and reliable timing solution.

Key Features

  • Frequency Range: This device operates at a frequency of 1.6 MHz, providing precise timing for a variety of applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating a wide range of power requirements for different systems.
  • Stability: The oscillator offers excellent stability with a ±25 ppm frequency tolerance, ensuring reliable performance under varying conditions.
  • Compact Size: The DSC6023JE1B-01D6T comes in a tiny 4-pin 1.6 x 2.0 mm package, making it one of the smallest oscillators available, which is ideal for portable and miniaturized electronic devices.
  • Output Type: It provides a CMOS output, delivering a digital output waveform with fast rise and fall times.
  • Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring functionality in harsh environments.
  • Low Power Consumption: This MEMS oscillator is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The DSC6023JE1B-01D6T is engineered for use in a diverse set of applications where space and power are at a premium. It is particularly suited for portable electronic devices, IoT devices, wearable technology, medical devices, and industrial applications. Its robust performance and small footprint make it an excellent choice for designers looking to optimize their product designs without compromising on quality and reliability.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSC6023JE1B-01D6T is no exception and is backed by Microchip's comprehensive technical support and documentation, ensuring that developers have all the resources they need to integrate this oscillator into their designs successfully.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess