EN
  • EN
  • DE

DSC6023JE1B-01D8T

Part No DSC6023JE1B-01D8T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CMOS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 35.8907MHz, 44.8634MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6023
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344196-DSC6023JE1B-01D8T
Ultra Librarian 3D Model Ultra Librarian DSC6023JE1B-01D8T CAD Model

Description

Microchip Technology's DSC6023JE1B-01D8T MEMS Oscillator

The DSC6023JE1B-01D8T is a compact, high-performance MEMS (Micro-Electromechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This state-of-the-art timing solution is ideal for replacing traditional crystal oscillators in embedded systems, offering enhanced durability and resistance to environmental factors.

Key Features

  • Frequency Range: The DSC6023 series provides a frequency range of 1 MHz to 150 MHz, and this particular model, the DSC6023JE1B-01D8T, is factory-programmed at the specific frequency of 1.8 MHz.
  • Supply Voltage: It operates at a low supply voltage of 1.8V, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Size: With an ultra-miniature footprint measuring just 2.0 x 2.5 mm, this oscillator is perfect for applications where board space is at a premium.
  • Stability: It offers excellent frequency stability of ±25 ppm over the operating temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Output: The DSC6023JE1B-01D8T provides a CMOS/LVCMOS compatible output, which is widely used and easily integrated into most digital systems.
  • Packaging: This device is available in a 4-SMD, no lead package, which is RoHS compliant and suitable for automated assembly processes.
  • Power Consumption: It features low power consumption, contributing to the energy efficiency of the overall system.

Applications

The DSC6023JE1B-01D8T MEMS oscillator is versatile and can be used in a variety of applications, including:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring and wearable health devices
  • Networking equipment, such as routers and switches
  • Consumer electronics, including smart home devices

Microchip Technology's DSC6023JE1B-01D8T is a testament to the company's commitment to providing innovative and reliable timing solutions that meet the evolving needs of modern electronics. Its robust design and high precision make it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess